Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTIC-7BCXP
AF480GSTIC-7BCXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE TLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTIC-7BCXP Datasheet
History Price: $188.831
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTIC-7BCXP vs AF480GSTJA-HBAXX
Part No
AF480GSTIC-7BCXP
AF480GSTJA-HBAXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A650Si/A650S
PCIe? Gen4 NVMe U.2
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 NVMe 2280
Speed - Read
560MB/s
6.45GB/s
Speed - Write
440MB/s
6.05GB/s
Voltage - Supply
-
NVMe
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.35mm
80.00mm x 22.00mm x 3.60mm
Operating Temperature
3.3V
-
Weight
-
-
Size / Dimension
-
-