AF480GSTIC-7BCXP
AF480GSTIC-7BCXP
Active
Description:  SSD 480GB M.2 MODULE TLC 3.3V
Manufacturer:  ATP Electronics
History Price: $188.831
In Stock: 25200
AF480GSTIC-7BCXP vs AF4GSSGH-AACXP
Series
A650Si/A650S
-
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Disk-On-Module, eUSB
Speed - Read
560MB/s
30MB/s
Speed - Write
440MB/s
27MB/s
Voltage - Supply
-
-
Type
0癈 ~ 70癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.35mm
36.90mm x 26.60mm x 11.50mm
Operating Temperature
3.3V
5V
Weight
-
-
Size / Dimension
-
-