AF480GSTJA-8BAIP
AF480GSTJA-8BAIP
Obsolete
Description:  SSD 480GB M.2 PCIE 3D NVME
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 41200
AF480GSTJA-8BAIP vs AF40GSAJB-DBAIX
Series
2280-D2-M
M.2 NVMe
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
480GB
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module, PCIe
M.2 Module
Speed - Read
3.44GB/s
1.8GB/s
Speed - Write
2.35GB/s
570MB/s
Voltage - Supply
NVMe
3.3V
Type
-40癈 ~ 85癈
NVMe
Current - Max
80.00mm x 22.00mm x 3.50mm
-
Operating Temperature
-
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
30.00mm x 22.00mm x 2.50mm