Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BAIP
AF480GSTJA-8BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 PCIE 3D NVME
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BAIP Datasheet
History Price: Obsolete
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BAIP vs AF4GSSHJ-OEM
Part No
AF480GSTJA-8BAIP
AF4GSSHJ-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
2280-D2-M
-
Packaging
Tray
Box
Status
Obsolete
Obsolete
Memory Size
480GB
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module, PCIe
mSATA
Speed - Read
3.44GB/s
80MB/s
Speed - Write
2.35GB/s
65MB/s
Voltage - Supply
NVMe
SATA II
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.50mm
26.80mm x 29.85mm x 3.70mm
Operating Temperature
-
-
Weight
-
-
Size / Dimension
-
-