Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BCXX
AF480GSTJA-8BCXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BCXX Datasheet
History Price: $197.98033
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BCXX vs AF480GSTJA-8BCXP
Part No
AF480GSTJA-8BCXX
AF480GSTJA-8BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N650Sc
M.2 NVMe
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
3.42GB/s
Speed - Write
2.35GB/s
3.05GB/s
Voltage - Supply
NVMe
NVMe
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
3.3V
-
Weight
-
-
Size / Dimension
-
-