AF480GSTJA-8BFIX
AF480GSTJA-8BFIX
Active
Description:  SSD 480GB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $222.45767
In Stock: 38000
AF480GSTJA-8BFIX vs AF4GSSHJ-OEM
Series
N600S
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
480GB
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
mSATA
Speed - Read
3.42GB/s
80MB/s
Speed - Write
3.05GB/s
65MB/s
Voltage - Supply
NVMe
SATA II
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.50mm
26.80mm x 29.85mm x 3.70mm
Operating Temperature
3.3V
-
Weight
-
-
Size / Dimension
-
-