AF480GSTJA-8BFXP
AF480GSTJA-8BFXP
Active
Description:  SSD 480GB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $222.45767
In Stock: 4400
AF480GSTJA-8BFXP vs AF480GSTCJ-7BAIP
Series
N600S
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
455MB/s
Voltage - Supply
NVMe
SATA III
Type
0癈 ~ 70癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 7.00mm
Operating Temperature
3.3V
-
Weight
-
-
Size / Dimension
-
-