AF4GSSEL-OEM
AF4GSSEL-OEM
Obsolete
Description:  SSD 4GB SLIM-SATA SLC SATA II 5V
Manufacturer:  ATP Electronics
History Price: $74.87
In Stock: 2800
AF4GSSEL-OEM vs AF480GSTIA-7BDIP
Series
-
A600Si
Packaging
Bulk
Tray
Status
Obsolete
Active
Memory Size
4GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND
Form Factor
Slim-SATA
M.2 Module
Speed - Read
112MB/s
560MB/s
Speed - Write
91MB/s
480MB/s
Voltage - Supply
SATA II
SATA III
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
54.00mm x 39.00mm x 4.00mm
42.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
3.3V
Weight
-
-
Size / Dimension
-
-