AF4GSSGH-AACXP
AF4GSSGH-AACXP
Active
Description:  SSD 4GB EUSB SLC 5V
Manufacturer:  ATP Electronics
History Price: $60.57
In Stock: 32000
AF4GSSGH-AACXP vs AF480GSTCJ-7BCIP
Series
-
A650Si/A650Sc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
4GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
Disk-On-Module, eUSB
2.5"
Speed - Read
30MB/s
560MB/s
Speed - Write
27MB/s
500MB/s
Voltage - Supply
-
SATA III
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
36.90mm x 26.60mm x 11.50mm
100.00mm x 69.90mm x 9.20mm
Operating Temperature
5V
5V
Weight
-
-
Size / Dimension
-
-