Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF4GSSGH-AACXP
AF4GSSGH-AACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB EUSB SLC 5V
Manufacturer:
ATP Electronics
Datasheet:
AF4GSSGH-AACXP Datasheet
History Price: $60.57
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF4GSSGH-AACXP vs AF480GSTJA-8BEXX
Part No
AF4GSSGH-AACXP
AF480GSTJA-8BEXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
N600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
4GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
Disk-On-Module, eUSB
M.2 Module
Speed - Read
30MB/s
3.42GB/s
Speed - Write
27MB/s
3.05GB/s
Voltage - Supply
-
NVMe
Type
-40癈 ~ 85癈
0癈 ~ 70癈
Current - Max
36.90mm x 26.60mm x 11.50mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
3.3V
Weight
-
-
Size / Dimension
-
-