Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF60GSSCJ-OEM
AF60GSSCJ-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 60GB 2.5" SLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF60GSSCJ-OEM Datasheet
History Price: $706.4
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF60GSSCJ-OEM vs AF64GSSEL-VABXP
Part No
AF60GSSCJ-OEM
AF64GSSEL-VABXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Memory Size
60GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Slim-SATA
Speed - Read
500MB/s
530MB/s
Speed - Write
500MB/s
430MB/s
Voltage - Supply
SATA III
-
Type
-40癈 ~ 85癈
SATA III
Current - Max
100.0mm x 69.85mm x 9.50mm
-
Operating Temperature
5V
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
54.00mm x 39.00mm x 4.00mm