Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF64GSMIB-OEM
AF64GSMIB-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB M.2 MODULE MLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF64GSMIB-OEM Datasheet
History Price: $97.8
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF64GSMIB-OEM vs AF64GSSEL-VABXP
Part No
AF64GSMIB-OEM
AF64GSSEL-VABXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Memory Size
64GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
-
530MB/s
Speed - Write
-
430MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
54.00mm x 39.00mm x 4.00mm