AF64GSTIC-2BAXX
AF64GSTIC-2BAXX
Active
Description:  SATA M.2 2280 64GB C-TEMP SSD VA
Manufacturer:  ATP Electronics
History Price: $30.906
In Stock: 20000
AF64GSTIC-2BAXX vs AF64GSAEL-OEM
Series
-
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
64GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
560MB/s
250MB/s
Speed - Write
420MB/s
190MB/s
Voltage - Supply
3.3V
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.20mm
54.00mm x 39.00mm x 4.00mm