Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSACJ-7BBIP
AF80GSACJ-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 80GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF80GSACJ-7BBIP Datasheet
History Price: $205.8775
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSACJ-7BBIP vs AF8GSSEL-VADXP
Part No
AF80GSACJ-7BBIP
AF8GSSEL-VADXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A750Pi
-
Packaging
Tray
Bulk
Status
Active
Active
Memory Size
80GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Slim-SATA
Speed - Read
560MB/s
530MB/s
Speed - Write
520MB/s
430MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
54.00mm x 39.00mm x 4.00mm