AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
Active
Description:  SSD 80GB 2.5" PSLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 7600
AF80GSACJ-7BCIP vs AF80GSAHI-7BCIP
Series
A600S
A600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
80GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
mSATA
Speed - Read
560MB/s
560MB/s
Speed - Write
500MB/s
440MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
50.80mm x 29.85mm x 3.50mm