AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
Active
Description:  SSD 80GB 2.5" PSLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 7600
AF80GSACJ-7BCIP vs AF8GSAEL-OEM
Series
A600S
-
Packaging
Tray
Box
Status
Active
Obsolete
Memory Size
80GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Slim-SATA
Speed - Read
560MB/s
250MB/s
Speed - Write
500MB/s
190MB/s
Voltage - Supply
5V
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
54.00mm x 39.00mm x 4.00mm