Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSAHI-7BAIP
AF80GSAHI-7BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 80GB MSATA PSLC SATAIII 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF80GSAHI-7BAIP Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSAHI-7BAIP vs AF80GSACJ-7BBIP
Part No
AF80GSAHI-7BAIP
AF80GSACJ-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600S
A750Pi
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
80GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
440MB/s
520MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.85mm x 3.50mm
100.00mm x 69.90mm x 9.20mm