Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSAHI-7BAIP
AF80GSAHI-7BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 80GB MSATA PSLC SATAIII 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF80GSAHI-7BAIP Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSAHI-7BAIP vs AF8GSSHJ-OEM
Part No
AF80GSAHI-7BAIP
AF8GSSHJ-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600S
-
Packaging
Tray
Box
Status
Obsolete
Obsolete
Memory Size
80GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
mSATA
mSATA
Speed - Read
560MB/s
80MB/s
Speed - Write
440MB/s
65MB/s
Voltage - Supply
3.3V
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.85mm x 3.50mm
26.80mm x 29.85mm x 3.70mm