AF80GSAIC-7BAIP
AF80GSAIC-7BAIP
Obsolete
Description:  SSD 80GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 6000
AF80GSAIC-7BAIP vs AF8GSSEL-VADXP
Series
A600S
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Memory Size
80GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
560MB/s
530MB/s
Speed - Write
520MB/s
430MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
54.00mm x 39.00mm x 4.00mm