Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSAJA-8BAIP
AF80GSAJA-8BAIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 80GB M.2 PSLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF80GSAJA-8BAIP Datasheet
History Price: $149.12
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSAJA-8BAIP vs AF80GSAJB-DBAIX
Part No
AF80GSAJA-8BAIP
AF80GSAJB-DBAIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
ATP I-Temp NVMe pSLC PCIe Gen3
M.2 NVMe
Packaging
Tray
Tray
Status
Active
Active
Memory Size
80GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.145GB/s
2.0GB/s
Speed - Write
1.155GB/s
1.1GB/s
Voltage - Supply
3.3V
3.3V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
30.00mm x 22.00mm x 2.50mm