AF8GSAEL-OEM
AF8GSAEL-OEM
Obsolete
Description:  SSD 8GB SLIM-SATA MLC SATA II
Manufacturer:  ATP Electronics
History Price: $58.5336
In Stock: 17600
AF8GSAEL-OEM vs AF80GSAHI-7BCIP
Series
-
A600S
Packaging
Box
Tray
Status
Obsolete
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Slim-SATA
mSATA
Speed - Read
250MB/s
560MB/s
Speed - Write
190MB/s
440MB/s
Voltage - Supply
-
3.3V
Type
SATA II
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
50.80mm x 29.85mm x 3.50mm