Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSAEL-OEM
AF8GSAEL-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB SLIM-SATA MLC SATA II
Manufacturer:
ATP Electronics
Datasheet:
AF8GSAEL-OEM Datasheet
History Price: $58.5336
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSAEL-OEM vs AF80GSAJB-DBAIX
Part No
AF8GSAEL-OEM
AF80GSAJB-DBAIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
M.2 NVMe
Packaging
Box
Tray
Status
Obsolete
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Slim-SATA
M.2 Module
Speed - Read
250MB/s
2.0GB/s
Speed - Write
190MB/s
1.1GB/s
Voltage - Supply
-
3.3V
Type
SATA II
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
30.00mm x 22.00mm x 2.50mm