AF8GSSEL-VADXP
AF8GSSEL-VADXP
Active
Description:  SSD 8GB SLIM-SATA SLC SATAIII 5V
Manufacturer:  ATP Electronics
History Price: $121.76188
In Stock: 34000
AF8GSSEL-VADXP vs AF80GSAIC-7BCIP
Series
-
A600S
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Slim-SATA
M.2 Module
Speed - Read
530MB/s
560MB/s
Speed - Write
430MB/s
520MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
80.00mm x 22.00mm x 3.50mm