Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSEL-VADXP
AF8GSSEL-VADXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB SLIM-SATA SLC SATAIII 5V
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSEL-VADXP Datasheet
History Price: $121.76188
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSEL-VADXP vs AF8GSSGH-AADXP
Part No
AF8GSSEL-VADXP
AF8GSSGH-AADXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
8GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Slim-SATA
Disk-On-Module, eUSB
Speed - Read
530MB/s
30MB/s
Speed - Write
430MB/s
27MB/s
Voltage - Supply
5V
5V
Type
SATA III
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
36.90mm x 26.60mm x 11.50mm