Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSGH-AADXP
AF8GSSGH-AADXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB EUSB SLC 5V
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSGH-AADXP Datasheet
History Price: $98.64
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSGH-AADXP vs AF80GSAIC-7BBIP
Part No
AF8GSSGH-AADXP
AF80GSAIC-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A750Pi
Packaging
Tray
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Disk-On-Module, eUSB
M.2 Module
Speed - Read
30MB/s
560MB/s
Speed - Write
27MB/s
520MB/s
Voltage - Supply
5V
3.3V
Type
-
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
36.90mm x 26.60mm x 11.50mm
80.00mm x 22.00mm x 3.35mm