AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
Active
Description:  INDUSTRIAL TEMP. PCIE GEN. 4X4
Manufacturer:  ATP Electronics
History Price: $370.75125
In Stock: 34800
AF960GSTKA-HBCIP vs AF960GSTJA-8BBXP
Series
PCIe? Gen4 NVMe U.2
N600S
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
6GB/s
3.42GB/s
Speed - Write
5.5GB/s
3.05GB/s
Voltage - Supply
-
3.3V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.85mm x 15.00mm
80.00mm x 22.00mm x 3.50mm