Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
INDUSTRIAL TEMP. PCIE GEN. 4X4
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTKA-HBCIP Datasheet
History Price: $370.75125
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTKA-HBCIP vs AF960GSTJA-8BEXX
Part No
AF960GSTKA-HBCIP
AF960GSTJA-8BEXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
PCIe? Gen4 NVMe U.2
N600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
6GB/s
3.42GB/s
Speed - Write
5.5GB/s
3.05GB/s
Voltage - Supply
-
3.3V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.85mm x 15.00mm
80.00mm x 22.00mm x 3.50mm