☰
APS186B032G-BTW
APS186B032G-BTW
Obsolete
Description:  SSD 32GB SLIM-SATA SLC SATAIII
Manufacturer:  Apacer Memory
History Price: Obsolete
In Stock: 4240
APS186B032G-BTW vs APS18AFA032G-6AT
Series
SFD18S6
SM210-18
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Slim-SATA
1.8"
Speed - Read
160MB/s
360MB/s
Speed - Write
150MB/s
100MB/s
Voltage - Supply
5V
3.3V, 5V
Type
SATA III
SATA III
Current - Max
245mA (Typ)
360mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
78.50mm x 54.00mm x 5.00mm