Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APS18AFA032G-6ATL
APS18AFA032G-6ATL
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB 1.8" MLC SATAIII 3.3-5V
Manufacturer:
Apacer Memory
Datasheet:
APS18AFA032G-6ATL Datasheet
History Price: $270.82
In Stock: 2840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APS18AFA032G-6ATL vs APSDM032GL2AN-PT
Part No
APS18AFA032G-6ATL
APSDM032GL2AN-PT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SM210-18
SDM5A 7P/180D
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
1.8"
Disk-On-Module, SATA DOM
Speed - Read
360MB/s
435MB/s
Speed - Write
100MB/s
215MB/s
Voltage - Supply
3.3V, 5V
5V
Type
SATA III
SATA III
Current - Max
360mA
260mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
78.50mm x 54.00mm x 5.00mm
33.00mm x 29.30mm x 9.05mm