☰
APS18AFA032G-6ATWL
APS18AFA032G-6ATWL
Active
Description:  SSD 32GB 1.8" MLC SATAIII 3.3-5V
Manufacturer:  Apacer Memory
History Price: $284.82
In Stock: 29520
APS18AFA032G-6ATWL vs APS18AFA032G-6AT
Series
SM210-18
SM210-18
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
1.8"
1.8"
Speed - Read
360MB/s
360MB/s
Speed - Write
100MB/s
100MB/s
Voltage - Supply
3.3V, 5V
3.3V, 5V
Type
SATA III
SATA III
Current - Max
360mA
360mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
78.50mm x 54.00mm x 5.00mm
78.50mm x 54.00mm x 5.00mm