☰
APS18AFA032G5ATL
APS18AFA032G5ATL
Active
Description:  SSD 32GB 1.8" MLC SATAIII 3.3-5V
Manufacturer:  Apacer Memory
History Price: Active
In Stock: 45200
APS18AFA032G5ATL vs APS18AFA240G-4ETWL
Series
SM210-18
SS210-18
Packaging
Tray
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
32GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
1.8"
1.8"
Speed - Read
360MB/s
310MB/s
Speed - Write
100MB/s
430MB/s
Voltage - Supply
3.3V, 5V
3.3V
Type
SATA III
SATA III
Current - Max
360mA
750mA
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
78.50mm x 54.00mm x 5.00mm
78.50mm x 54.00mm x 5.00mm