Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APS18AFA032G5ATL
APS18AFA032G5ATL
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB 1.8" MLC SATAIII 3.3-5V
Manufacturer:
Apacer Memory
Datasheet:
APS18AFA032G5ATL Datasheet
History Price: Active
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APS18AFA032G5ATL vs APS18AFA240G-5ETWL
Part No
APS18AFA032G5ATL
APS18AFA240G-5ETWL
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SM210-18
SFD18A
Packaging
Tray
Tray
Status
Active
Active
Memory Size
32GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
1.8"
1.8"
Speed - Read
360MB/s
-
Speed - Write
100MB/s
-
Voltage - Supply
3.3V, 5V
3.3V, 5V
Type
SATA III
SATA III
Current - Max
360mA
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
78.50mm x 54.00mm x 5.00mm
78.50mm x 54.00mm x 5.00mm