☰
APSDM032GL2AD-PT
APSDM032GL2AD-PT
Active
Description:  SSD 32GB SATA DOM SLC SATAIII 5V
Manufacturer:  Apacer Memory
History Price: Active
In Stock: 34400
APSDM032GL2AD-PT vs APS18AFA032G-6AT
Series
SDM5A 7P/90D
SM210-18
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, SATA DOM
1.8"
Speed - Read
-
360MB/s
Speed - Write
-
100MB/s
Voltage - Supply
5V
3.3V, 5V
Type
SATA III
SATA III
Current - Max
135mA
360mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
-
78.50mm x 54.00mm x 5.00mm