Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory APSDM032GL2AN-PT
APSDM032GL2AN-PT
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB SATA DOM SLC SATAIII 5V
Manufacturer:
Apacer Memory
Datasheet:
APSDM032GL2AN-PT Datasheet
History Price: $241.22
In Stock: 37280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APSDM032GL2AN-PT vs APS18AFA032G-6AT
Part No
APSDM032GL2AN-PT
APS18AFA032G-6AT
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SDM5A 7P/180D
SM210-18
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, SATA DOM
1.8"
Speed - Read
435MB/s
360MB/s
Speed - Write
215MB/s
100MB/s
Voltage - Supply
5V
3.3V, 5V
Type
SATA III
SATA III
Current - Max
260mA
360mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
33.00mm x 29.30mm x 9.05mm
78.50mm x 54.00mm x 5.00mm