Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Flexxon FCCD002TBC-EC00
FCCD002TBC-EC00
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 2TB PCIE TLC NVME 12V
Manufacturer:
Flexxon
Datasheet:
FCCD002TBC-EC00 Datasheet
History Price: $713.83
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FCCD002TBC-EC00 vs FCCB008TBC-EC00
Part No
FCCD002TBC-EC00
FCCB008TBC-EC00
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Flexxon
Flexxon
Series
HIX
HIX
Packaging
Box
Box
Status
Active
Active
Memory Size
2TB
8TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
PCIe
U.2 Module
Speed - Read
3.465GB/s
3.2GB/s
Speed - Write
3.055GB/s
2.8GB/s
Voltage - Supply
12V
12V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
167.65mm x 64.40mm x 16.24mm
100.00mm x 69.85mm x 7.00mm