Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial IM2S3164-256GITB5
IM2S3164-256GITB5
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA SATA M.2 2242 3D TLC 256G
Manufacturer:
ADATA Industrial
Datasheet:
IM2S3164-256GITB5 Datasheet
History Price: $61.09
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IM2S3164-256GITB5 vs IM2P32A8-256GITB5
Part No
IM2S3164-256GITB5
IM2P32A8-256GITB5
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
ADATA Industrial
Series
IM2S3164
IM2P32A8
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
256GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
3.3GB/s
Speed - Write
480MB/s
2.9GB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.60mm
80.00mm x 22.00mm x 2.25mm