Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ADATA Industrial ISMS331-016GMV
ISMS331-016GMV
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
ADATA SATA DOM 2D MLC 016G 0~70C
Manufacturer:
ADATA Industrial
Datasheet:
ISMS331-016GMV Datasheet
History Price: $35.597
In Stock: 30440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISMS331-016GMV vs ISMS331-032GTH
Part No
ISMS331-016GMV
ISMS331-032GTH
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ADATA Industrial
ADATA Industrial
Series
ISMS331
ISMS331
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
16GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, ATA
Disk-On-Module, ATA
Speed - Read
340MB/s
340MB/s
Speed - Write
200MB/s
200MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
38.40mm x 23.40mm x 8.49mm
32.56mm x 23.40mm x 17.33mm