Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Toshiba Semiconductor MG04ACA400E
MG04ACA400E
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
TOMCAT 4TB
Manufacturer:
Toshiba Semiconductor
Datasheet:
MG04ACA400E Datasheet
History Price: $203.1615
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG04ACA400E vs MG07ACP14TE
Part No
MG04ACA400E
MG07ACP14TE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
MG04ACAxxx
MG07ACA
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
4TB
14TB
Memory Type
Magnetic Disk (HDD)
Magnetic Disk (HDD)
Form Factor
3.5"
3.5"
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
5V, 12V
5V, 12V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
5癈 ~ 55癈
5癈 ~ 55癈
Weight
-
-
Size / Dimension
147.00mm x 101.60mm x 26.10mm
147.00mm x 101.85mm x 26.10mm