Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Toshiba Semiconductor MG04SCA20EE
MG04SCA20EE
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
TOMCAT-R 2TB
Manufacturer:
Toshiba Semiconductor
Datasheet:
MG04SCA20EE Datasheet
History Price: $171.801
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG04SCA20EE vs MG07ACP14TE
Part No
MG04SCA20EE
MG07ACP14TE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
MG04SCAxxEx
MG07ACA
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
2TB
14TB
Memory Type
Magnetic Disk (HDD)
Magnetic Disk (HDD)
Form Factor
3.5"
3.5"
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
5V, 12V
5V, 12V
Type
SAS
SATA III
Current - Max
-
-
Operating Temperature
5癈 ~ 55癈
5癈 ~ 55癈
Weight
-
-
Size / Dimension
147.00mm x 101.60mm x 26.10mm
147.00mm x 101.85mm x 26.10mm