Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Toshiba Semiconductor MG07ACP14TE
MG07ACP14TE
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
MG07 14TB
Manufacturer:
Toshiba Semiconductor
Datasheet:
MG07ACP14TE Datasheet
History Price: $429.856
In Stock: 43760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG07ACP14TE vs MG07SCA14TA
Part No
MG07ACP14TE
MG07SCA14TA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
MG07ACA
MG07SCA
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
14TB
14TB
Memory Type
Magnetic Disk (HDD)
Magnetic Disk (HDD)
Form Factor
3.5"
3.5"
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
5V, 12V
5V, 12V
Type
SATA III
SAS
Current - Max
-
-
Operating Temperature
5癈 ~ 55癈
5癈 ~ 55癈
Weight
-
-
Size / Dimension
147.00mm x 101.85mm x 26.10mm
147.00mm x 101.85mm x 26.10mm