Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Toshiba Semiconductor MG08SDA400A
MG08SDA400A
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
MG08 4TB
Manufacturer:
Toshiba Semiconductor
Datasheet:
MG08SDA400A Datasheet
History Price: $197.7075
In Stock: 3120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG08SDA400A vs MG04SCA40EA
Part No
MG08SDA400A
MG04SCA40EA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
MG08-D
MG04SCAxxEx
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
4TB
4TB
Memory Type
Magnetic Disk (HDD)
Magnetic Disk (HDD)
Form Factor
3.5"
3.5"
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
5V, 12V
5V, 12V
Type
SAS
SAS
Current - Max
-
-
Operating Temperature
5癈 ~ 55癈
5癈 ~ 55癈
Weight
-
-
Size / Dimension
147.00mm x 101.85mm x 26.10mm
147.00mm x 101.60mm x 26.10mm