Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Toshiba Semiconductor MG09SCA18TA
MG09SCA18TA
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
HDD 18TB 3.5" SAS 5V-12V
Manufacturer:
Toshiba Semiconductor
Datasheet:
MG09SCA18TA Datasheet
History Price: $545.4
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MG09SCA18TA vs MG07ACP14TE
Part No
MG09SCA18TA
MG07ACP14TE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
MG09
MG07ACA
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
18TB
14TB
Memory Type
Magnetic Disk (HDD)
Magnetic Disk (HDD)
Form Factor
3.5"
3.5"
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
5V, 12V
5V, 12V
Type
SAS
SATA III
Current - Max
-
-
Operating Temperature
5癈 ~ 55癈
5癈 ~ 55癈
Weight
-
-
Size / Dimension
147.00mm x 101.85mm x 26.10mm
147.00mm x 101.85mm x 26.10mm