Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Toshiba Semiconductor MQ01ACF050
MQ01ACF050
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
500GB 2.5" SATA III 5V 7.2K RPM
Manufacturer:
Toshiba Semiconductor
Datasheet:
MQ01ACF050 Datasheet
History Price: $77.57
In Stock: 40680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MQ01ACF050 vs MQ01ABF032
Part No
MQ01ACF050
MQ01ABF032
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
MQ01ACFxxx
MQ01ABFxxx
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
500GB
320GB
Memory Type
-
-
Form Factor
2.5"
2.5"
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
5癈 ~ 55癈
5癈 ~ 55癈
Weight
3.26 oz (92.89 g)
3.26 oz (92.89 g)
Size / Dimension
100.45mm x 69.85mm x 9.50mm
100.45mm x 69.85mm x 9.50mm