SP032GIMDA555SV0
SP032GIMDA555SV0
Active
Description:  SSD 32GB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Power
History Price: $86.1
In Stock: 4400
SP032GIMDA555SV0 vs SP064GIMDC555SV0
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
32GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
520MB/s
560MB/s
Speed - Write
390MB/s
520MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
560mA
575mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 4.70mm
80.00mm x 22.00mm x 3.50mm