SP064GIMDB355SV0
SP064GIMDB355SV0
Active
Description:  SSD 64GB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Power
History Price: $55.04
In Stock: 44000
SP064GIMDB355SV0 vs SP032GIMDA555SV0
Series
MDB550S
-
Packaging
Box
Box
Status
Active
Active
Memory Size
64GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
340MB/s
520MB/s
Speed - Write
165MB/s
390MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
110mA
560mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
42.00mm x 22.00mm x 4.70mm