Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Power SP064GIMDC355SV0
SP064GIMDC355SV0
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB M.2 TLC SATA III 3.3V
Manufacturer:
Silicon Power
Datasheet:
SP064GIMDC355SV0 Datasheet
History Price: $58.07
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP064GIMDC355SV0 vs SP032GIMDA555SV0
Part No
SP064GIMDC355SV0
SP032GIMDA555SV0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Silicon Power
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
64GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
520MB/s
520MB/s
Speed - Write
480MB/s
390MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
575mA
560mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
42.00mm x 22.00mm x 4.70mm