Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Power SP256GIMSA355SV0
SP256GIMSA355SV0
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB MSATA TLC SATAIII 3.3V
Manufacturer:
Silicon Power
Datasheet:
SP256GIMSA355SV0 Datasheet
History Price: $101.71
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP256GIMSA355SV0 vs SP256GIMDB355SV0
Part No
SP256GIMSA355SV0
SP256GIMDB355SV0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Silicon Power
Series
-
MDB550S
Packaging
Box
Box
Status
Active
Active
Memory Size
256GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
M.2 Module
Speed - Read
520MB/s
520MB/s
Speed - Write
480MB/s
480MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
650mA
110mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
51.00mm x 30.00mm x 3.50mm
60.00mm x 22.00mm x 3.50mm