SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Obsolete
Description:  SQF PCIE/NVME U.2 2.5" SSD 920 2
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 15720
SQF-C25V4-240G-ECE vs SQF-S25S4-64G-S9E
Series
SQF-C25 910C
SQF-S25 630
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Size
240GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
2.5"
Speed - Read
3.0GB/s
500MB/s
Speed - Write
1GB/s
150MB/s
Voltage - Supply
12V
-
Type
NVMe
SATA III
Current - Max
-
400mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.20mm x 69.85mm x 15.00mm
100.00mm x 69.90mm x 7.00mm