Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp SQF-C25V4-240G-ECE
SQF-C25V4-240G-ECE
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SQF PCIE/NVME U.2 2.5" SSD 920 2
Manufacturer:
Advantech Corp
Datasheet:
SQF-C25V4-240G-ECE Datasheet
History Price: Obsolete
In Stock: 15720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SQF-C25V4-240G-ECE vs SQF-S25U8-128G-SAE
Part No
SQF-C25V4-240G-ECE
SQF-S25U8-128G-SAE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
SQF-C25 910C
SQF-S25 830
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Size
240GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
2.5"
Speed - Read
3.0GB/s
540MB/s
Speed - Write
1GB/s
520MB/s
Voltage - Supply
12V
-
Type
NVMe
SATA III
Current - Max
-
2A
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.20mm x 69.85mm x 15.00mm
100.20mm x 69.85mm x 7.00mm