SQF-S25M8-2T-SAE
SQF-S25M8-2T-SAE
Active
Description:  SSD 2TB 2.5" MLC SATA III
Manufacturer:  Advantech Corp
History Price: $2180.12
In Stock: 1700
SQF-S25M8-2T-SAE vs SQF-S25S2-8G-S9C
Series
SQF-S25 830
SQF-S25 630
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
2TB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
2.5"
Speed - Read
540MB/s
500MB/s
Speed - Write
520MB/s
150MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
2A
400mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.20mm x 69.85mm x 7.00mm
100.00mm x 69.90mm x 7.00mm